S-80122ALMC-JAHT2G
S-80122ALMC-JAHT2G
Not For New Designs
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  ABLIC Inc
History Price: $0.40350
In Stock: 18510
S-80122ALMC-JAHT2G vs S-80959CLNB-G7VT2U
Manufacturer
Series
S-801
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
2.2V
5.9V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
32.5ms Minimum
18ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-82A, SOT-343
Supplier Device Package
SOT-23-5
SC-82AB