S-19514AFPA-V9T1U4
S-19514AFPA-V9T1U4
Active
Description:  IC REG LINEAR 5V 250MA TO252-9S
Manufacturer:  ABLIC Inc
History Price: $1.45950
In Stock: 37130
S-19514AFPA-V9T1U4 vs S-19316BADA-S8T1U7
Manufacturer
Series
Automotive, AEC-Q100, S-19514
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.6V @ 30mA
Current - Output
250mA
40mA
Current - Quiescent (Iq)
9.5 μA
5 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
-
Control Features
Reset Out, Watchdog
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-9, DPak (8 Leads + Tab)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
Supplier Device Package
TO-252-9S
8-HTMSOP