S-1721A1233-M6T1G
S-1721A1233-M6T1G
Not For New Designs
Description:  IC REG LIN 1.2V/3.3V 150MA SOT23
Manufacturer:  ABLIC Inc
History Price: $0.60000
In Stock: 35600
S-1721A1233-M6T1G vs S-19515AY3A-E8T1U4
Manufacturer
Series
S-1721
Automotive, AEC-Q100, S-19515
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
6.5V
36V
Voltage - Output (Min/Fixed)
1.2V, 3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.58V @ 100mA, 0.23V @ 100mA
0.6V @ 250mA
Current - Output
150mA
250mA
Current - Quiescent (Iq)
1 μA
9.5 μA
Current - Supply (Max)
45 μA
-
PSRR
80dB (1kHz), 70dB (1kHz)
65dB (100Hz)
Control Features
Enable
Reset Out, Watchdog
Protection Features
Over Current
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-6
8-HSOPA