Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ ABLIC Inc S-1701A2520-M5T1G
S-1701A2520-M5T1G
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG CONV BATTERY 1OUT SOT23-5
Manufacturer:
ABLIC Inc
Datasheet:
S-1701A2520-M5T1G Datasheet
History Price: $0.69000
In Stock: 17900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-1701A2520-M5T1G vs S-1701Z3228-M5T1G
Part No
S-1701A2520-M5T1G
S-1701Z3228-M5T1G
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
ABLIC Inc
ABLIC Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
Converter, Battery Powered Devices
Converter, Battery Powered Devices
Voltage - Input
2V ~ 6.5V
2V ~ 6.5V
Number of Outputs
1
1
Voltage - Output
2.5V
3.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5