S-13R1E28-I4T1U3
S-13R1E28-I4T1U3
Not For New Designs
Description:  IC REG LINEAR 2.8V 150MA SNT4A
Manufacturer:  ABLIC Inc
History Price: $0.28500
In Stock: 26430
S-13R1E28-I4T1U3 vs S-19515AY1A-V9T1U4
Manufacturer
Series
S-13R1
Automotive, AEC-Q100, S-19515
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
2.8V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.23V @ 100mA
0.6V @ 250mA
Current - Output
150mA
250mA
Current - Quiescent (Iq)
1 μA
9.5 μA
Current - Supply (Max)
9 μA
-
PSRR
70dB (1kHz)
65dB (100Hz)
Control Features
Enable
Reset Out, Watchdog
Protection Features
Overcurrent, Reverse Current, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Leads
TO-252-9, DPak (8 Leads + Tab)
Supplier Device Package
SNT-4A
TO-252-9S