S-13R1A34-N4T1U3
S-13R1A34-N4T1U3
Active
Description:  IC REG LINEAR 3.4V 150MA SC82AB
Manufacturer:  ABLIC Inc
History Price: $0.62550
In Stock: 9600
S-13R1A34-N4T1U3 vs S-19316AAFA-U5T1U7
Manufacturer
Series
S-13R1
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
3.4V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.23V @ 100mA
0.6V @ 30mA
Current - Output
150mA
40mA
Current - Quiescent (Iq)
1 μA
4.7 μA
Current - Supply (Max)
9 μA
-
PSRR
70dB (1kHz)
-
Control Features
Enable
-
Protection Features
Overcurrent, Reverse Current, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
SOT-89-5/6
Supplier Device Package
SC-82AB
SOT-89-5