Series
S-1313
Automotive, AEC-Q100, S-19514
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
1.7V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.68V @ 100mA
0.6V @ 250mA
Current - Output
200mA
250mA
Current - Quiescent (Iq)
1.35 μA
9.5 μA
Current - Supply (Max)
-
-
Control Features
Enable
Reset Out, Watchdog
Protection Features
Overcurrent, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SC-82AB
8-HSOPA