Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ABLIC Inc S-1313A17-N4T1U3
S-1313A17-N4T1U3
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.7V 200MA SC82AB
Manufacturer:
ABLIC Inc
Datasheet:
S-1313A17-N4T1U3 Datasheet
History Price: $0.62550
In Stock: 27660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S-1313A17-N4T1U3 vs S-19316AAFA-U5T1U7
Part No
S-1313A17-N4T1U3
S-19316AAFA-U5T1U7
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-1313
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
1.7V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.68V @ 100mA
0.6V @ 30mA
Current - Output
200mA
40mA
Current - Quiescent (Iq)
1.35 μA
4.7 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable
-
Protection Features
Overcurrent, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
SOT-89-5/6
Supplier Device Package
SC-82AB
SOT-89-5