S-1313A12-N4T1U3
S-1313A12-N4T1U3
Active
Description:  IC REG LINEAR 1.2V 150MA SC82AB
Manufacturer:  ABLIC Inc
History Price: $0.62550
In Stock: 14220
S-1313A12-N4T1U3 vs S-19518AY2A-V9T1U4
Manufacturer
Series
S-1313
Automotive, AEC-Q100, S-19518
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
1.2V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.25V @ 100mA
0.6V @ 250mA
Current - Output
150mA
250mA
Current - Quiescent (Iq)
1.35 μA
9.8 μA
Current - Supply (Max)
-
-
PSRR
-
65dB (100Hz)
Control Features
Enable
Enable, Reset Out, Watchdog
Protection Features
Overcurrent, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
TO-252-9, DPak (8 Leads + Tab)
Supplier Device Package
SC-82AB
TO-252-9S