S-1111B15MC-NYATFG
S-1111B15MC-NYATFG
Not For New Designs
Description:  IC REG LINEAR 1.5V 150MA SOT23-5
Manufacturer:  ABLIC Inc
History Price: $0.32277
In Stock: 33775
S-1111B15MC-NYATFG vs S-19514AFKA-E8T1U4
Manufacturer
Series
S-1111
Automotive, AEC-Q100, S-19514
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6.5V
36V
Voltage - Output (Min/Fixed)
1.5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.4V @ 100mA
0.5V @ 250mA
Current - Output
150mA
250mA
Current - Quiescent (Iq)
1 μA
9.5 μA
Current - Supply (Max)
65 μA
-
PSRR
70dB (1kHz)
60dB (100Hz)
Control Features
Enable
Reset Out, Watchdog
Protection Features
Over Current
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-HSOPA