Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Epson Electronics RTC-72423A
RTC-72423A
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR PAR 24SOP
Manufacturer:
Epson Electronics
Datasheet:
RTC-72423A Datasheet
History Price: Obsolete
In Stock: 5160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RTC-72423A vs RTC-8564NB:B3 ROHS
Part No
RTC-72423A
RTC-8564NB:B3 ROHS
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Epson Electronics
Series
-
RTC-8564NB
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year
Alarm, Y2K
Memory Size
-
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
I2C, 2-Wire Serial
Voltage - Supply
4.5V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
5μA ~ 10μA @ 2V ~ 5V
0.7μA ~ 0.8μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.311", 7.90mm Width)
22-SMD, 20 Leads, Flat Leads
Supplier Device Package
24-SOP
22-SON