Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Epson Electronics RTC-4553A2
RTC-4553A2
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR SER 14SOP
Manufacturer:
Epson Electronics
Datasheet:
RTC-4553A2 Datasheet
History Price: Obsolete
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RTC-4553A2 vs RTC-8564JE0:ROHS
Part No
RTC-4553A2
RTC-8564JE0:ROHS
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Epson Electronics
Series
-
RTC-8564JE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year, SRAM
Alarm, Y2K
Memory Size
120b
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
4-Wire Serial
I2C, 2-Wire Serial
Voltage - Supply
2.7V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
3μA @ 5V
0.7μA ~ 0.8μA @ 3V ~ 5V
Operating Temperature
-30 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
20-LSSOJ (0.213", 5.40mm Width)
Supplier Device Package
14-SOP
20-VSOJ