Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Richtek RT9819C-13GU3
RT9819C-13GU3
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SC70-3
Manufacturer:
Richtek
Datasheet:
RT9819C-13GU3 Datasheet
History Price: Active
In Stock: 37240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT9819C-13GU3 vs RT9819A-23GVL
Part No
RT9819C-13GU3
RT9819A-23GVL
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
1.3V
2.3V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
143ms Minimum
0ms Typical
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SC-70-3
SOT-23-3L