☰
RT9817C-30GH
RT9817C-30GH
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT143
Manufacturer:  Richtek
History Price: Active
In Stock: 12390
RT9817C-30GH vs RT9801AGE
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
3V
Adjustable/Selectable
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
143ms Minimum
120ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
SOT-23-6
Supplier Device Package
SOT-143
SOT-23-6