☰
RT9218BPS
RT9218BPS
Obsolete
Description:  IC REG DL BUCK/LINEAR SYNC 14SOP
Manufacturer:  Richtek
Datasheet:   RT9218BPS Datasheet
History Price: Obsolete
In Stock: 160
RT9218BPS vs RT9296GQW
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
300kHz
1.2MHz
Voltage/Current - Output 1
Controller
Adj to 0.5V, 2A
Voltage/Current - Output 2
Controller
Controller
Voltage/Current - Output 3
Controller
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
5V ~ 12V
1.2V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
10-WFDFN Exposed Pad
Supplier Device Package
14-SOP
10-WDFN (3x3)