Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Richtek RT9173APM5
RT9173APM5
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR 1OUT TO263-5
Manufacturer:
Richtek
Datasheet:
RT9173APM5 Datasheet
History Price: Obsolete
In Stock: 12785
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT9173APM5 vs RT9173PS
Part No
RT9173APM5
RT9173PS
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR Bus Termination Regulator
Voltage - Input
1.6V ~ 6V
1.6V ~ 2.5V
Number of Outputs
1
1
Voltage - Output
Adjustable
0.9V, 1.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-263-5
8-SOP