☰
RT9026GSP
RT9026GSP
Active
Description:  IC REG CONV DDR BUS 1OUT 8SOP
Manufacturer:  Richtek
Datasheet:   RT9026GSP Datasheet
History Price: $1.27000
In Stock: 48160
RT9026GSP vs RT9173PS
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR Bus Termination Regulator
Voltage - Input
3.15V ~ 5.5V
1.6V ~ 2.5V
Number of Outputs
1
1
Voltage - Output
-
0.9V, 1.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-EP
8-SOP