Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT8292ALGSP
RT8292ALGSP
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2A 8SOP
Manufacturer:
Richtek
Datasheet:
RT8292ALGSP Datasheet
History Price: Active
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT8292ALGSP vs RT8290AGSP
Part No
RT8292ALGSP
RT8290AGSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
23V
23V
Voltage - Output (Min/Fixed)
0.8V
0.925V
Voltage - Output (Max)
20V
20V
Current - Output
2A
3A
Frequency - Switching
340kHz
340kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
8-SOP-EP