☰
RT7252BZSP
RT7252BZSP
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SOP
Manufacturer:  Richtek
Datasheet:   RT7252BZSP Datasheet
History Price: $2.41000
In Stock: 46620
RT7252BZSP vs RT7295CGJ6F
Manufacturer
Series
-
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.3V
Voltage - Input (Max)
17V
18V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
12V
8V
Current - Output
2A
3.5A
Frequency - Switching
800kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
8-SOP-EP
TSOT-23-6