Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT6237ALGQUF
RT6237ALGQUF
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 7A 14UQFN
Manufacturer:
Richtek
Datasheet:
RT6237ALGQUF Datasheet
History Price: $2.03000
In Stock: 355
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT6237ALGQUF vs RT6296FGJ8F
Part No
RT6237ALGQUF
RT6296FGJ8F
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Richtek
Series
ACOT
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
17V
Voltage - Output (Min/Fixed)
0.7V
0.807V
Voltage - Output (Max)
8V
16.15V
Current - Output
7A
2A
Frequency - Switching
500kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
14-UQFN (2x3)
TSOT-23-8