☰
RT6236ALGQUF
RT6236ALGQUF
Active
Description:  IC REG BUCK ADJUSTABLE 6A 13UQFN
Manufacturer:  Richtek
History Price: Active
In Stock: 4640
RT6236ALGQUF vs RT6360GSP
Manufacturer
Series
ACOT
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4V
Voltage - Input (Max)
18V
60V
Voltage - Output (Min/Fixed)
0.7V
0.8V
Voltage - Output (Max)
8V
60V
Current - Output
6A
500mA
Frequency - Switching
650kHz
100kHz ~ 2.5MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-UFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
13-UQFN (2x3)
8-SOP-EP