☰
RT5789BGQUF
RT5789BGQUF
Active
Description:  IC REG BUCK ADJ 6A SYNC UDFN-8
Manufacturer:  Richtek
Datasheet:   RT5789BGQUF Datasheet
History Price: Active
In Stock: 20320
RT5789BGQUF vs RT5752ALGJ6
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.5V
Voltage - Input (Max)
-
6V
Voltage - Output (Min/Fixed)
-
0.6V
Voltage - Output (Max)
-
6V
Current - Output
-
2A
Frequency - Switching
-
1.2MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UDFN
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
8-UDFN (FC) (2.5x2)
TSOT-23-6