☰
RT2808AGSP
RT2808AGSP
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8SOP
Manufacturer:  Richtek
Datasheet:   RT2808AGSP Datasheet
History Price: Active
In Stock: 36000
RT2808AGSP vs RT2853ALGQW
Manufacturer
Series
-
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
5.5V
4.5V
Voltage - Input (Max)
36V
18V
Voltage - Output (Min/Fixed)
1.222V
0.765V
Voltage - Output (Max)
26V
7V
Current - Output
3A
3A
Frequency - Switching
500kHz
650kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
8-SOP-EP
16-WQFN (3x3)