RS722PXK
RS722PXK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS722PXK Datasheet
History Price: $0.88000
In Stock: 28600
RS722PXK vs RS721PXF
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
6V/μs
6V/μs
Gain Bandwidth Product
10 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
1.1mA (x2 Channels)
1.1mA
Current - Output / Channel
140 mA
140 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5