RS2266XM
RS2266XM
Active
Description:  IC SWITCH SPST X 2 8OHM 8MSOP
Manufacturer:  Runic Technology
Datasheet:   RS2266XM Datasheet
History Price: $0.52000
In Stock: 15700
RS2266XM vs RS2253XTSS16
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
2
3
On-State Resistance (Max)
8Ohm
65Ohm
Channel-to-Channel Matching (ΔRon)
150mOhm (Typ)
1.5Ohm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
30ns (Typ), 25ns (Typ)
90ns (Typ), 70ns (Typ)
-3db Bandwidth
300MHz
180MHz
Charge Injection
-
6pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
12.7pF
Current - Leakage (IS(off)) (Max)
1μA
100nA
Crosstalk
-
-110dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
16-TSSOP