RS2259XTSS16
RS2259XTSS16
Active
Description:  IC SWITCH SPST X 4 1OHM 16TSSOP
Manufacturer:  Runic Technology
History Price: $2.81000
In Stock: 34600
RS2259XTSS16 vs RS2102XN
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
4
2
On-State Resistance (Max)
1Ohm
4Ohm
Channel-to-Channel Matching (ΔRon)
40mOhm (Typ)
100mOhm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
50ns (Typ), 15ns (Typ)
29ns (Typ), 17ns (Typ)
-3db Bandwidth
30MHz
120MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
80pF, 80pF
15pF
Current - Leakage (IS(off)) (Max)
1μA
1μA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-TSSOP
10-MSOP