RS2254XQ
RS2254XQ
Active
Description:  IC SWITCH SPST X 4 30OHM 14TSSOP
Manufacturer:  Runic Technology
Datasheet:   RS2254XQ Datasheet
History Price: $0.46000
In Stock: 41300
RS2254XQ vs RS2255XN
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST
SP4T
Multiplexer/Demultiplexer Circuit
1:1
4:1
Number of Circuits
4
1
On-State Resistance (Max)
30Ohm
30Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm (Typ)
1Ohm (Typ)
Voltage - Supply, Single (V-)
2.5V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
90ns (Typ), 70ns (Typ)
90ns (Typ), 70ns (Typ)
-3db Bandwidth
180MHz
180MHz
Charge Injection
6pC
6pC
Channel Capacitance (CS(off), CD(off))
12.7pF
12.7pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-110dB @ 1MHz
-110dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-TSSOP
10-MSOP