Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices RP132S111D5-E2-FE
RP132S111D5-E2-FE
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.15V 1A 6HSOP
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
RP132S111D5-E2-FE Datasheet
History Price: $0.50880
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RP132S111D5-E2-FE vs RP173N331B-TR-FE
Part No
RP132S111D5-E2-FE
RP173N331B-TR-FE
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
RP132x
RP173x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6.5V
9.8V
Voltage - Output (Min/Fixed)
1.15V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.31V @ 1A
1.05V @ 150mA
Current - Output
1A
150mA
Current - Quiescent (Iq)
85 μA
3.7 μA
Current - Supply (Max)
-
-
PSRR
70dB (1kHz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
SC-74A, SOT-753
Supplier Device Package
6-HSOP-J
SOT-23-5