Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices RP100K131B-TR
RP100K131B-TR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 1.3V 200MA DFN1612-4
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
RP100K131B-TR Datasheet
History Price: $0.28500
In Stock: 29300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RP100K131B-TR vs RP173N451D-TR-FE
Part No
RP100K131B-TR
RP173N451D-TR-FE
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
RP100x
RP173x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.25V
11V
Voltage - Output (Min/Fixed)
1.3V
4.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.76V @ 150mA
Current - Output
200mA
150mA
Current - Quiescent (Iq)
25 μA
3.7 μA
Current - Supply (Max)
-
-
PSRR
75dB (1kHz)
-
Control Features
Enable
Enable
Protection Features
Over Current
Over Current, Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-UDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
DFN(PL)1612-4
SOT-23-5