Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Nisshinbo Micro Devices RN5T568AZ-E4
RN5T568AZ-E4
Active
PMIC - Power Management - Specialized
Description:
POWER MANAGEMENT SYSTEM DEVICE
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
RN5T568AZ-E4 Datasheet
History Price: $5.46000
In Stock: 42660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RN5T568AZ-E4 vs RN5T567E-E4
Part No
RN5T568AZ-E4
RN5T567E-E4
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Nisshinbo Micro Devices
Ricoh Electronic Devices
Series
RN5T568
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Applications
Power Supplies
General Purpose
Current - Supply
45μA
350μA
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
QFN0707-48
QFN0606-48