☰
REF35120QDBVR
REF35120QDBVR
Active
Description:  650-NA QUIESCENT CURRENT, 12-PPM
Manufacturer:  Texas Instruments
History Price: $1.04700
In Stock: 18320
REF35120QDBVR vs REF02CESA+
Series
-
REF02
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
1.2V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.05%
?%
Temperature Coefficient
12ppm/ ℃
65ppm/ ℃
Noise - 0.1Hz to 10Hz
3.3ppmp-p
12μVp-p
Noise - 10Hz to 10kHz
0.7ppmrms
-
Voltage - Input
1.45V ~ 6V
8V ~ 30V
Current - Supply
2.6μA
1.6mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC