☰
REF3430IDBVR
REF3430IDBVR
Active
Description:  IC VREF SERIES 0.05% SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.66000
In Stock: 15820
REF3430IDBVR vs REF02BIHP
Series
REF34xx
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?.05%
-
Temperature Coefficient
6ppm/ ℃
-
Noise - 0.1Hz to 10Hz
5μVp-p
-
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
3.5V ~ 12V
7V ~ 36V
Current - Supply
95μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-6
8-PDIP