☰
REF3225AMDBVREPG4
REF3225AMDBVREPG4
Obsolete
Description:  IC VREF SERIES 0.2% SOT23-6
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 14480
REF3225AMDBVREPG4 vs REF102BU
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.2%
?.05%
Temperature Coefficient
40ppm/ ℃
5ppm/ ℃
Noise - 0.1Hz to 10Hz
33μVp-p
5μVp-p
Noise - 10Hz to 10kHz
48μVrms
-
Voltage - Input
2.55V ~ 5.5V
11.4V ~ 36V
Current - Supply
120μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC