Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3225AMDBVREPG4
REF3225AMDBVREPG4
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.2% SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
REF3225AMDBVREPG4 Datasheet
History Price: Obsolete
In Stock: 39565
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF3225AMDBVREPG4 vs REF02BIHP
Part No
REF3225AMDBVREPG4
REF02BIHP
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Analog Devices
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?.2%
-
Temperature Coefficient
40ppm/ ℃
-
Noise - 0.1Hz to 10Hz
33μVp-p
-
Noise - 10Hz to 10kHz
48μVrms
-
Voltage - Input
2.55V ~ 5.5V
7V ~ 36V
Current - Supply
120μA
-
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-6
8-PDIP