Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3225AIDBVT
REF3225AIDBVT
Not For New Designs
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.2% SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
REF3225AIDBVT Datasheet
History Price: $6.37000
In Stock: 12270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF3225AIDBVT vs REF1930AIDDCT
Part No
REF3225AIDBVT
REF1930AIDDCT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
3V
Voltage - Output (Max)
-
-
Current - Output
10 mA
20 mA
Tolerance
?.2%
?.1%
Temperature Coefficient
20ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
33μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
48μVrms
-
Voltage - Input
2.55V ~ 5.5V
3.02V ~ 5.5V
Current - Supply
135μA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-6
SOT-23-THIN