Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3220AIDBVT
REF3220AIDBVT
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.2% SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
REF3220AIDBVT Datasheet
History Price: $6.58000
In Stock: 33445
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF3220AIDBVT vs REF01CESA+
Part No
REF3220AIDBVT
REF01CESA+
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
REF01
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.2%
?%
Temperature Coefficient
20ppm/ ℃
65ppm/ ℃
Noise - 0.1Hz to 10Hz
27μVp-p
25μVp-p
Noise - 10Hz to 10kHz
39μVrms
-
Voltage - Input
2.098V ~ 5.5V
13V ~ 30V
Current - Supply
135μA
1.6mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC