☰
REF198ESZ
REF198ESZ
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF198ESZ Datasheet
History Price: $8.53000
In Stock: 4480
REF198ESZ vs REF01J
Part No
Series
REF19
REF01
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
10V
Voltage - Output (Max)
-
-
Current - Output
30 mA
-
Tolerance
?.05%
-
Temperature Coefficient
5ppm/ ℃
-
Noise - 0.1Hz to 10Hz
40μVp-p
35μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.5V ~ 15V
12V ~ 36V
Current - Supply
45μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8