Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF1941AIDDCR
REF1941AIDDCR
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.1% SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
REF1941AIDDCR Datasheet
History Price: $1.42350
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF1941AIDDCR vs REF02DN8#PBF
Part No
REF1941AIDDCR
REF02DN8#PBF
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Analog Devices
Series
-
REF02
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
20 mA
Tolerance
?.1%
?%
Temperature Coefficient
25ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.116V ~ 5.5V
8V ~ 33V
Current - Supply
460μA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-THIN
8-PDIP