☰
REF1941AIDDCR
REF1941AIDDCR
Active
Description:  IC VREF SERIES 0.1% SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.42350
In Stock: 36810
REF1941AIDDCR vs REF02BIHP
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
-
Tolerance
?.1%
-
Temperature Coefficient
25ppm/ ℃
-
Noise - 0.1Hz to 10Hz
12ppmp-p
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.116V ~ 5.5V
7V ~ 36V
Current - Supply
460μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-THIN
8-PDIP