Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF193GS
REF193GS
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES PREC 3V 8-SOIC
Manufacturer:
Analog Devices
Datasheet:
REF193GS Datasheet
History Price: $2.14000
In Stock: 9515
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF193GS vs REF01AJ
Part No
REF193GS
REF01AJ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Analog Devices
Series
REF19
REF01
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
10V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.3%
Temperature Coefficient
-
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
-
35μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
12V ~ 36V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8