☰
REF1933AIDDCR
REF1933AIDDCR
Active
Description:  IC VREF SERIES 0.1% SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.42350
In Stock: 20240
REF1933AIDDCR vs REF1933AIDDCT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Current - Output
20 mA
20 mA
Tolerance
?.1%
?.1%
Temperature Coefficient
25ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3.32V ~ 5.5V
3.32V ~ 5.5V
Current - Supply
460μA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-THIN
SOT-23-THIN