Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF192FSZ
REF192FSZ
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.2% 8SOIC
Manufacturer:
Analog Devices
Datasheet:
REF192FSZ Datasheet
History Price: $6.56000
In Stock: 37280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF192FSZ vs REF01CSA+
Part No
REF192FSZ
REF01CSA+
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Maxim Integrated
Series
REF19
REF01
Packaging
Tube
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
10V
Voltage - Output (Max)
-
-
Current - Output
30 mA
21 mA
Tolerance
?.2%
?%
Temperature Coefficient
10ppm/ ℃
65ppm/ ℃
Noise - 0.1Hz to 10Hz
25μVp-p
25μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3V ~ 15V
13V ~ 30V
Current - Supply
45μA
1.6mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC