☰
REF02DP+
REF02DP+
Obsolete
Description:  IC VREF SERIES 2% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   REF02DP+ Datasheet
History Price: Obsolete
In Stock: 41070
REF02DP+ vs REF1933AIDDCT
Series
REF02
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Current - Output
21 mA
20 mA
Tolerance
?%
?.1%
Temperature Coefficient
250ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 30V
3.32V ~ 5.5V
Current - Supply
2mA
460μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-PDIP
SOT-23-THIN