☰
REF02CSA+
REF02CSA+
Active
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   REF02CSA+ Datasheet
History Price: $5.49000
In Stock: 38890
REF02CSA+ vs REF6233IDGKT
Series
REF02
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Current - Output
21 mA
4 mA
Tolerance
?%
?.05%
Temperature Coefficient
65ppm/ ℃
3ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVp-p
3μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 30V
3.55V ~ 5.5V
Current - Supply
1.6mA
1.1mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-VSSOP