☰
REF02AZ/883C
REF02AZ/883C
Active
Description:  IC VREF 5V 8CERDIP
Manufacturer:  Analog Devices
History Price: Active
In Stock: 12640
REF02AZ/883C vs REF191FS
Series
-
REF19
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.048V
Voltage - Output (Max)
-
-
Current - Output
-
30 mA
Tolerance
-
?.24%
Temperature Coefficient
-
10ppm/ ℃
Noise - 0.1Hz to 10Hz
-
20μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
18V
Current - Supply
-
45μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC