Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF02AUG4
REF02AUG4
Discontinued
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.3% 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
REF02AUG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF02AUG4 vs REF02DSA
Part No
REF02AUG4
REF02DSA
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Maxim Integrated
Series
REF02
REF02
Packaging
Tube
Bulk
Status
Discontinued
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
21 mA
Tolerance
?.3%
?%
Temperature Coefficient
15ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 40V
8V ~ 30V
Current - Supply
1.4mA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC