☰
REF01HPZ
REF01HPZ
Active
Description:  IC VREF SERIES 0.5% 8DIP
Manufacturer:  Analog Devices
Datasheet:   REF01HPZ Datasheet
History Price: $8.93000
In Stock: 47100
REF01HPZ vs REF1925AIDDCT
Series
REF01
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
20 mA
Tolerance
?.5%
?.1%
Temperature Coefficient
25ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 33V
2.52V ~ 5.5V
Current - Supply
1.4mA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-PDIP
SOT-23-THIN