☰
REF01CS
REF01CS
Obsolete
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF01CS Datasheet
History Price: $1.91000
In Stock: 8045
REF01CS vs REF6041IDGKT
Series
REF01
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
4.096V
Voltage - Output (Max)
-
-
Current - Output
8 mA
4 mA
Tolerance
?%
?.05%
Temperature Coefficient
65ppm/ ℃
5ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
3μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 33V
4.35V ~ 5.5V
Current - Supply
1.6mA
1.1mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-VSSOP