Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated REF01CP+
REF01CP+
Last Time Buy
PMIC - Voltage Reference
Description:
IC VREF SERIES 1% 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
REF01CP+ Datasheet
History Price: $5.25000
In Stock: 11245
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF01CP+ vs REF191FS
Part No
REF01CP+
REF191FS
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Analog Devices
Series
REF01
REF19
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.048V
Voltage - Output (Max)
-
-
Current - Output
21 mA
30 mA
Tolerance
?%
?.24%
Temperature Coefficient
65ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
25μVp-p
20μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 30V
18V
Current - Supply
1.6mA
45μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC