☰
REF01CP+
REF01CP+
Last Time Buy
Description:  IC VREF SERIES 1% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   REF01CP+ Datasheet
History Price: $5.25000
In Stock: 8880
REF01CP+ vs REF02EN8#PBF
Series
REF01
REF02
Packaging
Tube
Tube
Status
Last Time Buy
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
20 mA
Tolerance
?%
?.3%
Temperature Coefficient
65ppm/ ℃
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
25μVp-p
10μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 30V
7V ~ 40V
Current - Supply
1.6mA
1.4mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP